Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Manufacturer: ON Semiconductor
Win Source Part Number: 1230468-NCP698SQ50T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
5V LDO Regulator, 150mA, 6V In, 280mV Dropout, SC-82AB Product overview: NCP698SQ50T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP698SQ50T1G can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 150mA CMOS LDO
IC REG LINEAR 5V 150MA SC82AB
IC REG LINEAR 5V 150MA SC82AB
IC REG LINEAR 5V 150MA SC82AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP698SQ50T1GOSTR-ND | 1230468-NCP698SQ50T1G | 776-NCP698SQ50T1G | NCP698SQ50T1G | NCP698SQ50T1G | NCP698SQ50T1G | NCP698SQ50T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP698SQ50T1G | 5V 150mA 6V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SC-82A, SOT-343 | Other; SC-82A, SOT-343 | |||||
| Special Features | Input Overcurrent Protection | Enable |