Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Manufacturer: ON Semiconductor
Win Source Part Number: 209107-NCP698SQ35T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.37V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-82AB
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.5V
Dropout Voltage-Max: 0.525V @ 150mA
Operating Supply Current: 6μA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
LDO Regulator, 150 mA, Ultra-Low Iq Vout: 3.5 V, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP698SQ35T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 3.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 3.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP698SQ35T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.5V 150MA SC82AB
IC REG LINEAR 3.5V 150MA SC82AB
IC REG LINEAR 3.5V 150MA SC82AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP698SQ35T1GOSTR-ND | 209107-NCP698SQ35T1G | 776-NCP698SQ35T1G | NCP698SQ35T1G | NCP698SQ35T1G | NCP698SQ35T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP698SQ35T1G | Low-Power 150 mA 3.5 V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; SC-82A, SOT-343 | Other; SC-82AB | Other; SC-82A, SOT-343 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |