onsemi Ldo, Fixed, 3.3V, 0.15A, Sc-82Ab-4; Output Type Onsemi NCP698SQ33T1G

Description
LDO, FIXED, 3.3V, 0.15A, SC-82AB-4; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.15A, SC-82AB-4; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.15A, Sc-82Ab-4; Output Type Onsemi - 81Y6952 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.15A, Sc-82Ab-4; Output Type Onsemi
81Y6952
Ldo, Fixed, 3.3V, 0.15A, Sc-82Ab-4; Output Type Onsemi 81Y6952
LDO, FIXED, 3.3V, 0.15A, SC-82AB-4; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.15A, SC-82AB-4; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6952
Product Name Ldo, Fixed, 3.3V, 0.15A, Sc-82Ab-4; Output Type Onsemi
Input Voltage ? to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM137QP - Micross Components, Inc.
Micross Components, Inc.
View Details