onsemi Electrical Parts - NCP698SQ30T1G NCP698SQ30T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230467-NCP698SQ30T1 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-82A, SOT-343 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: NCP698 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-82AB Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.525V @ 150mA Alternative Parts (Cross-Reference): LP3985ITLX-3.0; LP3985ITL-3.0; NJU7748F4-03-TE1; Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230467-NCP698SQ30T1 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-82A, SOT-343 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: NCP698 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-82AB Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.525V @ 150mA Alternative Parts (Cross-Reference): LP3985ITLX-3.0; LP3985ITL-3.0; NJU7748F4-03-TE1; Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NCP698SQ30T1G - 1230467-NCP698SQ30T1G - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NCP698SQ30T1G
1230467-NCP698SQ30T1G
Electrical Parts - NCP698SQ30T1G 1230467-NCP698SQ30T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1230467-NCP698SQ30T1 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-82A, SOT-343 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: NCP698 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 6μA Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-82AB Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.525V @ 150mA Alternative Parts (Cross-Reference): LP3985ITLX-3.0; LP3985ITL-3.0; NJU7748F4-03-TE1; Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230467-NCP698SQ30T1G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-82A, SOT-343
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: NCP698
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6μA
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-82AB
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.525V @ 150mA
Alternative Parts (Cross-Reference): LP3985ITLX-3.0; LP3985ITL-3.0; NJU7748F4-03-TE1;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3V 150mA 2.5uA LDO Voltage Regulator IC
776-NCP698SQ30T1G
3V 150mA 2.5uA LDO Voltage Regulator IC 776-NCP698SQ30T1G
3V LDO Regulator, 150mA, 370mV Dropout, 2.5uA Iq, SMT Product overview: NCP698SQ30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 2.5uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 2.5uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP698SQ30T1G can be used for catalog matching and distributor lookup.

3V LDO Regulator, 150mA, 370mV Dropout, 2.5uA Iq, SMT Product overview: NCP698SQ30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 2.5uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 2.5uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP698SQ30T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP698SQ30T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP698SQ30T1GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP698SQ30T1GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP698SQ30T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP698SQ30T1GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP698SQ30T1GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP698SQ30T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP698SQ30T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP698SQ30T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP698SQ30T1G
LDO Voltage Regulators NCP698SQ30T1G
LDO Voltage Regulators 150mA CMOS LDO

LDO Voltage Regulators 150mA CMOS LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP698SQ30T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP698SQ30T1G
PMIC - Voltage Regulators - Linear NCP698SQ30T1G
IC REG LINEAR 3V 150MA SC82AB

IC REG LINEAR 3V 150MA SC82AB

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP698SQ30T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP698SQ30T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP698SQ30T1G
IC REG LINEAR 3V 150MA SC82AB

IC REG LINEAR 3V 150MA SC82AB

Supplier's Site Datasheet
IC REG LDO 3V 0.15A SC82AB - 598-NCP698SQ30T1G - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 3V 0.15A SC82AB
598-NCP698SQ30T1G
IC REG LDO 3V 0.15A SC82AB 598-NCP698SQ30T1G
IC REG LDO 3V 0.15A SC82AB

IC REG LDO 3V 0.15A SC82AB

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP698SQ30T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP698SQ30T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP698SQ30T1G
IC REG LINEAR 3V 150MA SC82AB

IC REG LINEAR 3V 150MA SC82AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1230467-NCP698SQ30T1G 776-NCP698SQ30T1G NCP698SQ30T1GOSDKR-ND NCP698SQ30T1G NCP698SQ30T1G NCP698SQ30T1G 598-NCP698SQ30T1G NCP698SQ30T1G
Product Name Electrical Parts - NCP698SQ30T1G 3V 150mA 2.5uA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LDO 3V 0.15A SC82AB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SC-82A, SOT-343 Other; SC-82A, SOT-343 Other; SC-82A, SOT-343 Other; SC-82A, SOT-343
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.2800 amps 0.1500 amps
Unlock Full Specs
to access all available technical data