Manufacturer: ON Semiconductor
Win Source Part Number: 1082360-NCP698SQ25T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-82AB
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.7V @ 150mA
Operating Supply Current: 6μA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
2.5V LDO Regulator, 150mA, 6uA Iq, 520mV Dropout, SMT Product overview: NCP698SQ25T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 150mA, 6uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150mA, 6uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP698SQ25T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 150MA SC82AB
IC REG LINEAR 2.5V 150MA SC82AB
IC REG LINEAR 2.5V 150MA SC82AB
LDO Voltage Regulators 150mA CMOS LDO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1082360-NCP698SQ25T1G | NCP698SQ25T1GOSDKR-ND | 776-NCP698SQ25T1G | NCP698SQ25T1G | NCP698SQ25T1G | NCP698SQ25T1G | NCP698SQ25T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP698SQ25T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 150mA 6uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; SC-82AB | Other; SC-82A, SOT-343 | Other; SC-82A, SOT-343 | ||||
| Life Cycle Stage | Maturity; Active | ||||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |