LDO VOLT REG, 0.15A, 2.5V, SC-82AB-4; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:6V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
IC,VOLT REGULATOR,FIXED,+2.5
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 42Y0842 | 75M5136 |
| Product Name | Ldo Volt Reg, 0.15A, 2.5V, Sc-82Ab-4; Output Type Onsemi | Ic,volt Regulator,fixed,+2.5V,cmos,tssop,4Pin,plastic Onsemi |
| Input Voltage | ? to 6 volts |