onsemi Ldo, Fixed, 1.5V, 0.15A, Sc-70-5; Output Type Onsemi NCP698SQ15T1G

Description
LDO, FIXED, 1.5V, 0.15A, SC-70-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:870mV; IC Case / Package:SC-70; MSL:-RoHS Compliant: Yes
Description
LDO, FIXED, 1.5V, 0.15A, SC-70-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:870mV; IC Case / Package:SC-70; MSL:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP698 is a fixed output low-dropout (LDO) linear regulator designed for applications requiring low quiescent and ground current, making it suitable for handheld communication devices and battery-powered equipment. It provides a fixed output voltage of 1.5V with a maximum output current of 150mA. The device features an ultra-low quiescent current of 2.5 µA and operates within a temperature range of -40°C to 85°C. It includes an enable pin for power management, allowing the device to enter a low-power standby mode. The LDO is compatible with low-cost ceramic capacitors, requiring a minimum output capacitance of 0.1 µF. The package type is SC-70-5, and it is RoHS compliant. The maximum input voltage is 6V, and the typical dropout voltage at 150mA is 870mV. This product is suitable for applications such as battery-powered instruments and camcorders.

Datasheet Summary
Powered by GS/AI

The NCP698 is a fixed output low-dropout (LDO) linear regulator designed for applications requiring low quiescent and ground current, making it suitable for handheld communication devices and battery-powered equipment. It provides a fixed output voltage of 1.5V with a maximum output current of 150mA. The device features an ultra-low quiescent current of 2.5 µA and operates within a temperature range of -40°C to 85°C. It includes an enable pin for power management, allowing the device to enter a low-power standby mode. The LDO is compatible with low-cost ceramic capacitors, requiring a minimum output capacitance of 0.1 µF. The package type is SC-70-5, and it is RoHS compliant. The maximum input voltage is 6V, and the typical dropout voltage at 150mA is 870mV. This product is suitable for applications such as battery-powered instruments and camcorders.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.5V, 0.15A, Sc-70-5; Output Type Onsemi - 13AC6149 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.5V, 0.15A, Sc-70-5; Output Type Onsemi
13AC6149
Ldo, Fixed, 1.5V, 0.15A, Sc-70-5; Output Type Onsemi 13AC6149
LDO, FIXED, 1.5V, 0.15A, SC-70-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:870mV; IC Case / Package:SC-70; MSL:-RoHS Compliant: Yes

LDO, FIXED, 1.5V, 0.15A, SC-70-5; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:870mV; IC Case / Package:SC-70; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 13AC6149
Product Name Ldo, Fixed, 1.5V, 0.15A, Sc-70-5; Output Type Onsemi
Input Voltage ? to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details