Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Manufacturer: ON Semiconductor
Win Source Part Number: 800983-NCP698SQ13T1G
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.3V
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6V
Protection Features: Over Current, Over Temperature
Manufacturer Package: SC-82A, SOT-343
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.5V at 150mA
Current - Quiescent (Iq): 6μA
Part Number Series: NCP698
1.3V LDO Regulator, 150mA, 2.5uA Iq, 6V Vin, SMT Product overview: NCP698SQ13T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 150mA, 2.5uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 150mA, 2.5uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP698SQ13T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.3V 150MA SC82AB
IC REG LINEAR 1.3V 150MA SC82AB
LDO Voltage Regulators 150mA CMOS LDO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP698SQ13T1GOSDKR-ND | 800983-NCP698SQ13T1G | 776-NCP698SQ13T1G | NCP698SQ13T1G | NCP698SQ13T1G | NCP698SQ13T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP698SQ13T1G | 1.3V 150mA 2.5uA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SC-82A, SOT-343 | Other; SC-82A, SOT-343 | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |