Manufacturer: ON Semiconductor
Win Source Part Number: 1230465-NCP694HSANAD
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Adj Pos LDO 1V 1A 6-Pin HSON EP SM Product overview: NCP694HSANADJT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP694HSANADJT1G
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-HSON (2.9x3)
IC REG LINEAR POS ADJ 1A 6HSON
IC REG LINEAR POS ADJ 1A 6HSON
IC REG LINEAR POS ADJ 1A 6HSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230465-NCP694HSANADJT1G | 776-NCP694HSANADJT1G | NCP694HSANADJT1GOSTR-ND | 598-NCP694HSANADJT1G | NCP694HSANADJT1G | NCP694HSANADJT1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP694HSANADJT1G | 1V 1A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR POS ADJ 1A 6HSON | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; HSON EP | Other; 6-VQFN Exposed Pad | Other; 6-SMD, No Lead Exposed Pad | |||
| Output Voltage | 1 volts | 1 to 6 volts | 6 volts | 1 volts | ||
| Dropout Voltage | 1.80E-4 volts | 0.1800 volts | 0.5600 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |