onsemi 3.3V 1A LDO Voltage Regulator IC NCP694HSAN33T1G

Description
3.3V 1A Positive LDO Regulator, 6-Pin HSON EP, SM Product overview: NCP694HSAN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP694HSAN33T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V 1A Positive LDO Regulator, 6-Pin HSON EP, SM Product overview: NCP694HSAN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP694HSAN33T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1A LDO Voltage Regulator IC
776-NCP694HSAN33T1G
3.3V 1A LDO Voltage Regulator IC 776-NCP694HSAN33T1G
3.3V 1A Positive LDO Regulator, 6-Pin HSON EP, SM Product overview: NCP694HSAN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP694HSAN33T1G can be used for catalog matching and distributor lookup.

3.3V 1A Positive LDO Regulator, 6-Pin HSON EP, SM Product overview: NCP694HSAN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP694HSAN33T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1184037-NCP694HSAN33T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1184037-NCP694HSAN33T1G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1184037-NCP694HSAN33T1G
Win Source Part Number: 1184037-NCP694HSAN33 T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-VQFN Exposed Pad Supplier Device Package: 6-HSON (2.9x3) Temperature Range - Operating: -40°C ~ 85°C PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): NCP694HSAN33T1G.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP694HSAN33T1G -ONTR,NCP694HSAN33T1 G-ND,NCP694HSAN33T1G OSCT,NCP694HSAN33T1G OSDKR,NCP694HSAN33T1 GOSTR,ONSONSNCP694HS AN33T1G Base Product Number: NCP694 Product Status: Obsolete Voltage Dropout (Max): 0.18V @ 1A (Typ)

Win Source Part Number: 1184037-NCP694HSAN33T1G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-VQFN Exposed Pad
Supplier Device Package: 6-HSON (2.9x3)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): NCP694HSAN33T1G.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCP694HSAN33T1G-ONTR,NCP694HSAN33T1G-ND,NCP694HSAN33T1GOSCT,NCP694HSAN33T1GOSDKR,NCP694HSAN33T1GOSTR,ONSONSNCP694HSAN33T1G
Base Product Number: NCP694
Product Status: Obsolete
Voltage Dropout (Max): 0.18V @ 1A (Typ)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP694HSAN33T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP694HSAN33T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP694HSAN33T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSON (2.9x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSON (2.9x3)

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP694HSAN33T1G
PMIC - Voltage Regulators - Linear NCP694HSAN33T1G
IC REG LINEAR 3.3V 1A 6HSON

IC REG LINEAR 3.3V 1A 6HSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP694HSAN33T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP694HSAN33T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP694HSAN33T1G
IC REG LINEAR 3.3V 1A 6HSON

IC REG LINEAR 3.3V 1A 6HSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCP694HSAN33T1G 1184037-NCP694HSAN33T1G NCP694HSAN33T1GOSTR-ND NCP694HSAN33T1G NCP694HSAN33T1G
Product Name 3.3V 1A LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; HSON EP Other; Tape & Reel Other; 6-VQFN Exposed Pad
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Dropout Voltage 5.00E-5 volts 0.1800 volts 0.1800 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data