1.2V 1A Positive LDO Regulator, 6-Pin HSON EP, SM Product overview: NCP694HSAN12T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP694HSAN12T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSON (2.9x3)
Win Source Part Number: 1379297-NCP694HSAN12
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 6-VQFN Exposed Pad
Supplier Device Package: 6-HSON (2.9x3)
Base Product Number: NCP694
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.2V
Voltage Dropout (Max): 0.56V @ 1A (Typ)
Current - Output: 1A
Current - Quiescent (Iq): 100 µA
PSRR: 70dB (1kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature
IC REG LINEAR 1.2V 1A 6HSON
IC REG LINEAR 1.2V 1A 6HSON
LDO Voltage Regulators 1A CMOS B/S LDO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP694HSAN12T1G | NCP694HSAN12T1GOSTR-ND | 1379297-NCP694HSAN12T1G | NCP694HSAN12T1G | NCP694HSAN12T1G | NCP694HSAN12T1G |
| Product Name | 1.2V 1A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; HSON EP | Other; 6-VQFN Exposed Pad | Other; Tape & Reel | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | |||
| Dropout Voltage | 1.80E-4 volts | 0.5600 volts | 0.5600 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |