Adj Pos LDO 1V 1A SOT-89 SM 6-Pin Product overview: NCP694HADJHT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1V, 1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP694HADJHT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 813093-NCP694HADJHT1
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1V
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6V
PSRR: 70dB (1kHz)
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-89-5/6
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.18V at 1A (Typ)
Current - Quiescent (Iq): 100μA
Part Number Series: NCP694
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-89-5
IC REG LINEAR POS ADJ 1A SOT89-5
IC REG LINEAR POS ADJ 1A SOT89-5
IC REG LINEAR POS ADJ 1A SOT89-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP694HADJHT1G | 813093-NCP694HADJHT1G | NCP694HADJHT1GOSTR-ND | NCP694HADJHT1G | NCP694HADJHT1G | NCP694HADJHT1G |
| Product Name | 1V 1A SOT-89 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP694HADJHT1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; SOT-89 | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5/6 | ||
| Output Voltage | 1 volts | 6 volts | 1 to 6 volts | 1 volts | 1 volts | |
| Dropout Voltage | 1.80E-4 volts | 0.1800 volts | 0.1800 volts | 0.1800 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |