Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
3.3V 1A Positive LDO Regulator, SOT-89, 6-Pin Product overview: NCP694H33HT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP694H33HT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230464-NCP694H33HT1
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-89-5/6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-89-5
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.18V @ 1A (Typ)
Alternative Parts (Cross-Reference): RP131H331D-T1-FE; AP2115R5-3.3TRG1; NCP694D33HT1G; NCP694H33HT1G;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 1A SOT89-5
IC REG LINEAR 3.3V 1A SOT89-5
IC REG LINEAR 3.3V 1A SOT89-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP694H33HT1GOSTR-ND | 776-NCP694H33HT1G | 1230464-NCP694H33HT1G | NCP694H33HT1G | NCP694H33HT1G | NCP694H33HT1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1A SOT-89 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP694H33HT1G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | SOT89; Other; SOT-89-5/6 | Other; SOT-89 | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5/6 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |