Manufacturer: ON Semiconductor
Win Source Part Number: 928914-NCP694DADJHT1
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-89-5
Package: Reel - TR
Package: SOT-89-5/6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP694
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP694DADJHT1GOSDKR,
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-89-5
Adj Pos LDO 1V 1A SOT-89 SM 6-Pin Product overview: NCP694DADJHT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1V, 1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP694DADJHT1G can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A SOT89-5
IC REG LINEAR POS ADJ 1A SOT89-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 928914-NCP694DADJHT1G | NCP694DADJHT1GOSTR-ND | 776-NCP694DADJHT1G | NCP694DADJHT1G | NCP694DADJHT1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP694DADJHT1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1V 1A SOT-89 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Package Type | SOT89; Other; SOT-89-5 | SOT89; Other; SOT-89-5/6 | Other; SOT-89 | ||
| Life Cycle Stage | PhaseOut; Obsolete | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Regulator Type | Standard |