onsemi 1.2V 1A SOT-89 LDO Voltage Regulator IC NCP694D12HT1G

Description
1.2V 1A Positive LDO Regulator, SOT-89, 6-Pin Product overview: NCP694D12HT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP694D12HT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2V 1A Positive LDO Regulator, SOT-89, 6-Pin Product overview: NCP694D12HT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP694D12HT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 1A SOT-89 LDO Voltage Regulator IC
776-NCP694D12HT1G
1.2V 1A SOT-89 LDO Voltage Regulator IC 776-NCP694D12HT1G
1.2V 1A Positive LDO Regulator, SOT-89, 6-Pin Product overview: NCP694D12HT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP694D12HT1G can be used for catalog matching and distributor lookup.

1.2V 1A Positive LDO Regulator, SOT-89, 6-Pin Product overview: NCP694D12HT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP694D12HT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP694D12HT1G - 887023-NCP694D12HT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP694D12HT1G
887023-NCP694D12HT1G
PMIC - PMIC - Voltage Regulators - Linear - NCP694D12HT1G 887023-NCP694D12HT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887023-NCP694D12HT1G Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5 Package: Reel - TR Package: SOT-89-5/6 Mounting: Surface Mount Part Status: Obsolete Family Name: NCP694 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP694D12HT1GOSTR, NCP694D12HT1G-ND, NCP694D12HT1GOSCT, NCP694D12HT1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 887023-NCP694D12HT1G
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Package: Reel - TR
Package: SOT-89-5/6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP694
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP694D12HT1GOSTR, NCP694D12HT1G-ND, NCP694D12HT1GOSCT, NCP694D12HT1GOSDKR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP694D12HT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP694D12HT1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP694D12HT1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP694D12HT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP694D12HT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP694D12HT1G
IC REG LINEAR 1.2V 1A SOT89-5

IC REG LINEAR 1.2V 1A SOT89-5

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP694D12HT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP694D12HT1G
PMIC - Voltage Regulators - Linear NCP694D12HT1G
IC REG LINEAR 1.2V 1A SOT89-5

IC REG LINEAR 1.2V 1A SOT89-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP694D12HT1G 887023-NCP694D12HT1G NCP694D12HT1GOSTR-ND NCP694D12HT1G NCP694D12HT1G
Product Name 1.2V 1A SOT-89 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP694D12HT1G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; SOT-89 SOT89; Other; SOT-89-5 SOT89; Other; SOT-89-5/6
Output Voltage 1.2 volts 1.2 volts 1.2 volts
Dropout Voltage 1.80E-4 volts 0.5600 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data