Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-UDFN (1.8x2)
Manufacturer: ON Semiconductor
Win Source Part Number: 1230463-NCP693HMN12T
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
1.2V 1A Positive LDO Regulator, 6-Pin UDFN EP Product overview: NCP693HMN12TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP693HMN12TCG can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 1A 6UDFN
IC REG LINEAR 1.2V 1A 6UDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP693HMN12TCG-ND | 1230463-NCP693HMN12TCG | 776-NCP693HMN12TCG | NCP693HMN12TCG | NCP693HMN12TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP693HMN12TCG | 1.2V 1A LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; UDFN EP | |||
| Special Features | Input Overcurrent Protection | Enable |