Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-UDFN (1.8x2)
1V 1A LDO Regulator, 6-Pin UDFN EP, Pos Fixed Output Product overview: NCP693HMN10TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP693HMN10TCG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 790616-NCP693HMN10TC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-UFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: NCP693
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 90μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-UDFN (1.8x2)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 1.45V @ 1A
Alternative Parts (Cross-Reference): XC6210B09ADL; XC6210D09ADL; XC6210A09ADL; XC6210C09ADL;
Introduction Date: September 01, 2009
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC REG LINEAR 1V 1A 6UDFN
IC REG LINEAR 1V 1A 6UDFN
LDO Voltage Regulators 1A CMOS Low-Dropout Voltage Regulator
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP693HMN10TCG-ND | 776-NCP693HMN10TCG | 790616-NCP693HMN10TCG | NCP693HMN10TCG | NCP693HMN10TCG | NCP693HMN10TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1V 1A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP693HMN10TCG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; UDFN EP | Other; 6-UFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |