Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-DFN (3x3)
Manufacturer: ON Semiconductor
Win Source Part Number: 1082354-NCP692MNADJT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN (3x3)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.47V @ 1A
Operating Supply Current: 200μA to 240μA
PSRR: 62dB to 40dB (120Hz to 10kHz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Adj LDO Regulator, 1A, 450mV Dropout, 6V In, DFN Product overview: NCP692MNADJT2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 6V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 6V, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP692MNADJT2G can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 6DFN
IC REG LINEAR POS ADJ 1A 6DFN
IC REG LINEAR POS ADJ 1A 6DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP692MNADJT2GOSTR-ND | 1082354-NCP692MNADJT2G | 776-NCP692MNADJT2G | NCP692MNADJT2G | NCP692MNADJT2G | NCP692MNADJT2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP692MNADJT2G | 1A 6V DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-DFN (3x3) | Other; DFN | Other; 6-VDFN Exposed Pad | ||
| Special Features | Over Temperature, Short Circuit | Enable | Enable |