onsemi Ldo Voltage Regulator Adjustable O/p, 1.231V-1.269V, 1A, Dfn-6; Output Type Onsemi NCP692MNADJT2G

Description
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.231V-1.269V, 1A, DFN-6; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6V; Output Voltage Min:1.231V; Output Voltage Max:1.269V; Output Current Max:1A; IC Case / Package:DFN RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.231V-1.269V, 1A, DFN-6; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6V; Output Voltage Min:1.231V; Output Voltage Max:1.269V; Output Current Max:1A; IC Case / Package:DFN RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator Adjustable O/p, 1.231V-1.269V, 1A, Dfn-6; Output Type Onsemi - 34R4278 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator Adjustable O/p, 1.231V-1.269V, 1A, Dfn-6; Output Type Onsemi
34R4278
Ldo Voltage Regulator Adjustable O/p, 1.231V-1.269V, 1A, Dfn-6; Output Type Onsemi 34R4278
LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.231V-1.269V, 1A, DFN-6; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6V; Output Voltage Min:1.231V; Output Voltage Max:1.269V; Output Current Max:1A; IC Case / Package:DFN RoHS Compliant: Yes

LDO VOLTAGE REGULATOR ADJUSTABLE O/P, 1.231V-1.269V, 1A, DFN-6; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:6V; Output Voltage Min:1.231V; Output Voltage Max:1.269V; Output Current Max:1A; IC Case / Package:DFN RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 34R4278
Product Name Ldo Voltage Regulator Adjustable O/p, 1.231V-1.269V, 1A, Dfn-6; Output Type Onsemi
Input Voltage 1.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details