3.3V 1A LDO Regulator, 6-Pin DFN EP SMT Product overview: NCP692MN33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP692MN33T2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928913-NCP692MN33T2G
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1A 6-DFN (3x3)
Package: 6-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP692
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP692MN33T2GOSDKR, NCP692MN33T2G-ND, NCP692MN33T2GOSCT, NCP692MN33T2GOSTR
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
IC REG LINEAR 3.3V 1A 6DFN
IC REG LINEAR 3.3V 1A 6DFN
IC REG LINEAR 3.3V 1A 6DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP692MN33T2G | 928913-NCP692MN33T2G | NCP692MN33T2GOSDKR-ND | NCP692MN33T2G | NCP692MN33T2G | NCP692MN33T2G |
| Product Name | 3.3V 1A DFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP692MN33T2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; DFN EP | Other; 6-DFN (3x3) | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| Dropout Voltage | 1.80E-4 volts | 0.2500 volts | 0.2500 volts | |||
| IQ | 1.45E-4 amps | 2.00E-4 amps | 2.00E-4 amps |