onsemi Ldo, Fixed, 3.3V, 1A, Dfn-6; Output Type Onsemi NCP692MN33T2G

Description
LDO, FIXED, 3.3V, 1A, DFN-6; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 1A, DFN-6; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 1A, Dfn-6; Output Type Onsemi - 31AC0634 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1A, Dfn-6; Output Type Onsemi
31AC0634
Ldo, Fixed, 3.3V, 1A, Dfn-6; Output Type Onsemi 31AC0634
LDO, FIXED, 3.3V, 1A, DFN-6; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1A, DFN-6; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, Cmos Vldo, 1.0 A, With Enable / Reel Onsemi - 34R4279 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, Cmos Vldo, 1.0 A, With Enable / Reel Onsemi
34R4279
Linear Voltage Regulator, Cmos Vldo, 1.0 A, With Enable / Reel Onsemi 34R4279
Linear Voltage Regulator, CMOS VLDO, 1.0 A, with Enable / REEL

Linear Voltage Regulator, CMOS VLDO, 1.0 A, with Enable / REEL

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP692MN33T2G
LDO Voltage Regulators NCP692MN33T2G
LDO Voltage Regulators LDO

LDO Voltage Regulators LDO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 31AC0634 34R4279 NCP692MN33T2G
Product Name Ldo, Fixed, 3.3V, 1A, Dfn-6; Output Type Onsemi Linear Voltage Regulator, Cmos Vldo, 1.0 A, With Enable / Reel Onsemi LDO Voltage Regulators
Input Voltage 1.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details