NCP6925 - PMIC Voltage Regulator
Manufacturer: ON Semiconductor
Win Source Part Number: 887021-NCP6925BFCT2G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PMIC - Voltage Regulators - Linear Switching 7 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (5) 2.7MHz ~ 3.3MHz 36-WLCSP (2.36x2.36)
Package: Reel - TR
Package: 36-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP692
Categories: Integrated Circuits (ICs)
Case / Package: 36-WLCSP (2.36x2.36)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
IC REG 7OUT BUCK/LINEAR 36WLCSP
IC REG 7OUT BUCK/LINEAR 36WLCSP
PMIC - Voltage Regulators - Linear Switching 7 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (5) 2.7MHz ~ 3.3MHz 36-WLCSP (2.36x2.36)
| Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP6925BFCT2G | 887021-NCP6925BFCT2G | NCP6925BFCT2G | NCP6925BFCT2G | NCP6925BFCT2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6925BFCT2G | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | |
| Package Type | Other; UFBGA36 | Other; 36-WLCSP (2.36x2.36) | Other; 36-UFBGA, WLCSP | Other; 36-UFBGA, WLCSP |