Manufacturer: ON Semiconductor
Win Source Part Number: 887020-NCP6925BFCCT2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PMIC - Voltage Regulators - Linear Switching 7 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (5) 2.7MHz ~ 3.3MHz 36-WLCSP (2.36x2.36)
Package: Reel - TR
Package: 36-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP6925
Categories: Integrated Circuits (ICs)
Case / Package: 36-WLCSP (2.36x2.36)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PMIC 7CH 2CONV 5LDO Product overview: NCP6925BFCCT2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP6925BFCCT2G can be used for catalog matching and distributor lookup.
IC PMIC 7CH 2CONV 5LDO
NCP6925 - POWER MANAGEMENT IC (P
IC PMIC 7CH 2CONV 5LDO
PMIC - Voltage Regulators - Linear Switching Output
PMIC - Voltage Regulators - Linear Switching 7 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (5) 2.7MHz ~ 3.3MHz 36-WLCSP (2.36x2.36)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 887020-NCP6925BFCCT2G | 776-NCP6925BFCCT2G | NCP6925BFCCT2G | NCP6925BFCCT2G | NCP6925BFCCT2G | NCP6925BFCCT2G | NCP6925BFCCT2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6925BFCCT2G | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 36-WLCSP (2.36x2.36) | Other; Tape & Reel (TR) | Other; 36-UFBGA, WLCSP | Other; 36-UFBGA, WLCSP | Other; 36-UFBGA, WLCSP | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Active | Removed; Obsolete | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |