PMIC - Voltage Regulators - Linear + Switching 7 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (5) 2.7MHz ~ 3.3MHz 36-WLCSP (2.36x2.36)
Manufacturer: ON Semiconductor
Win Source Part Number: 928912-NCP6925AFCT2G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PMIC - Voltage Regulators - Linear Switching 7 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (5) 2.7MHz ~ 3.3MHz 36-WLCSP (2.36x2.36)
Package: Reel - TR
Package: 36-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP692
Categories: Integrated Circuits (ICs)
Case / Package: 36-WLCSP (2.36x2.36)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG 7OUT BCK/LNR SYNC 36WLCSP
IC REG 7OUT BCK/LNR SYNC 36WLCSP
IC REG 7OUT BCK/LNR SYNC 36WLCSP
PMIC - Voltage Regulators - Linear Switching 7 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (5) 2.7MHz ~ 3.3MHz 36-WLCSP (2.36x2.36)
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP6925AFCT2G-ND | 928912-NCP6925AFCT2G | NCP6925AFCT2G | NCP6925AFCT2G | NCP6925AFCT2G | NCP6925AFCT2G |
| Product Name | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6925AFCT2G | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; 36-UFBGA, WLCSP | Other; 36-WLCSP (2.36x2.36) | Other; 36-UFBGA, WLCSP | Other; 36-UFBGA, WLCSP | Other; 36-UFBGA, WLCSP | |
| Output Voltage | 0.6000 to 3.3 volts | |||||
| IOUT | 1 amps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |