onsemi PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6925AFCT1G NCP6925AFCT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887019-NCP6925AFCT1G Operating Temperature Range: -40°C ~ 85°C (TA) Features: PMIC - Voltage Regulators - Linear Switching 7 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (5) 2.7MHz ~ 3.3MHz 36-WLCSP (2.36x2.36) Package: Reel - TR Package: 36-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: NCP692 Categories: Integrated Circuits (ICs) Case / Package: 36-WLCSP (2.36x2.36) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887019-NCP6925AFCT1G Operating Temperature Range: -40°C ~ 85°C (TA) Features: PMIC - Voltage Regulators - Linear Switching 7 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (5) 2.7MHz ~ 3.3MHz 36-WLCSP (2.36x2.36) Package: Reel - TR Package: 36-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: NCP692 Categories: Integrated Circuits (ICs) Case / Package: 36-WLCSP (2.36x2.36) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6925AFCT1G - 887019-NCP6925AFCT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6925AFCT1G
887019-NCP6925AFCT1G
PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6925AFCT1G 887019-NCP6925AFCT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887019-NCP6925AFCT1G Operating Temperature Range: -40°C ~ 85°C (TA) Features: PMIC - Voltage Regulators - Linear Switching 7 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (5) 2.7MHz ~ 3.3MHz 36-WLCSP (2.36x2.36) Package: Reel - TR Package: 36-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: NCP692 Categories: Integrated Circuits (ICs) Case / Package: 36-WLCSP (2.36x2.36) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887019-NCP6925AFCT1G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PMIC - Voltage Regulators - Linear Switching 7 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (5) 2.7MHz ~ 3.3MHz 36-WLCSP (2.36x2.36)
Package: Reel - TR
Package: 36-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP692
Categories: Integrated Circuits (ICs)
Case / Package: 36-WLCSP (2.36x2.36)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Voltage Regulators - Linear + Switching - NCP6925AFCT1G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
NCP6925AFCT1G-ND
Voltage Regulators - Linear + Switching NCP6925AFCT1G-ND
PMIC - Voltage Regulators - Linear + Switching 7 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (5) 2.7MHz ~ 3.3MHz 36-WLCSP (2.36x2.36)

PMIC - Voltage Regulators - Linear + Switching 7 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (5) 2.7MHz ~ 3.3MHz 36-WLCSP (2.36x2.36)

Buy Now Datasheet
Voltage Regulators - Linear + Switching - NCP6925AFCT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
NCP6925AFCT1G
Voltage Regulators - Linear + Switching NCP6925AFCT1G
PMIC - Voltage Regulators - Linear Switching 7 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (5) 2.7MHz ~ 3.3MHz 36-WLCSP (2.36x2.36)

PMIC - Voltage Regulators - Linear Switching 7 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (5) 2.7MHz ~ 3.3MHz 36-WLCSP (2.36x2.36)

Buy Now
Voltage Regulators - Linear + Switching - NCP6925AFCT1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
NCP6925AFCT1G
Voltage Regulators - Linear + Switching NCP6925AFCT1G
IC REG 7OUT BCK/LNR SYNC 36WLCSP

IC REG 7OUT BCK/LNR SYNC 36WLCSP

Supplier's Site
PMIC - Voltage Regulators - Linear + Switching - NCP6925AFCT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
NCP6925AFCT1G
PMIC - Voltage Regulators - Linear + Switching NCP6925AFCT1G
IC REG 7OUT BCK/LNR SYNC 36WLCSP

IC REG 7OUT BCK/LNR SYNC 36WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - NCP6925AFCT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
NCP6925AFCT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching NCP6925AFCT1G
IC REG 7OUT BCK/LNR SYNC 36WLCSP

IC REG 7OUT BCK/LNR SYNC 36WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 887019-NCP6925AFCT1G NCP6925AFCT1G-ND NCP6925AFCT1G NCP6925AFCT1G NCP6925AFCT1G NCP6925AFCT1G
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6925AFCT1G Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Package Type Other; 36-WLCSP (2.36x2.36) Other; 36-UFBGA, WLCSP Other; 36-UFBGA, WLCSP Other; 36-UFBGA, WLCSP Other; 36-UFBGA, WLCSP
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete Removed
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulator Type Standard; Low Dropout
Output Voltage 0.6000 to 3.3 volts
Unlock Full Specs
to access all available technical data