Manufacturer: ON Semiconductor
Win Source Part Number: 802513-NCP6924CFCHT1
Packaging: Reel
Mounting Style: SMD
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (4)
Frequency - Switching: 3MHz
Number of Outputs: 6
Part Status: Obsolete (End Of Life)
Voltage/Current - Output 1: 0.6V ~ 3.3V, 1A
Voltage/Current - Output 2: 0.6V ~ 3.3V, 850mA
Voltage/Current - Output 3: 1V ~ 3.3V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Supplier Device Package: 30-WLCSP (2.46x2.06)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 30-UFBGA, WLCSP
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
IC REG 6OUT BCK/LNR SYNC 30WLCSP
PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (4) 3MHz 30-WLCSP (2.46x2.06)
IC REG 6OUT BCK/LNR SYNC 30WLCSP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 802513-NCP6924CFCHT1G | NCP6924CFCHT1G | NCP6924CFCHT1G | NCP6924CFCHT1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6924CFCHT1G | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | Other; 30-UFBGA, WLCSP | Other; 30-UFBGA, WLCSP | Other; 30-UFBGA, WLCSP | |
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | Removed; Obsolete | Removed | |
| Special Features | Multiple Outputs |