Manufacturer: ON Semiconductor
Win Source Part Number: 928911-NCP6924BFCHT1
Operating Temperature Range: -40°C ~ 85°C
Features: PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (4) 3MHz 30-WLCSP (2.46x2.06)
Package: Reel - TR
Package: 30-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP692
Categories: Integrated Circuits (ICs)
Case / Package: 30-WLCSP (2.46x2.06)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG 6OUT BCK/LNR SYNC 30WLCSP
PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (4) 3MHz 30-WLCSP (2.46x2.06)
IC REG 6OUT BCK/LNR SYNC 30WLCSP
IC REG 6OUT BCK/LNR SYNC 30WLCSP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 928911-NCP6924BFCHT1G | NCP6924BFCHT1G | NCP6924BFCHT1G | NCP6924BFCHT1G | NCP6924BFCHT1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6924BFCHT1G | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 30-WLCSP (2.46x2.06) | Other; 30-UFBGA, WLCSP | Other; 30-UFBGA, WLCSP | Other; 30-UFBGA, WLCSP | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |