PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (4) 3MHz 30-WLCSP (2.46x2.06)
IC REG 6OUT BCK/LNR SYNC 30WLCSP
IC REG 6OUT BCK/LNR SYNC 30WLCSP
IC REG 6OUT BCK/LNR SYNC 30WLCSP
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP6924AFCHT1G | NCP6924AFCHT1G | NCP6924AFCHT1G | NCP6924AFCHT1G |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Package Type | Other; 30-UFBGA, WLCSP | Other; 30-UFBGA, WLCSP | Other; 30-UFBGA, WLCSP | |
| Life Cycle Stage | Removed; Obsolete | Removed | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |