Manufacturer: ON Semiconductor
Win Source Part Number: 887018-NCP6922CDMTTX
Series: *
Features: PMIC - Voltage Regulators - Linear Switching Output
Package: Reel - TR
Family Name: NCP6922
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PMIC MINI 2 DCDC 2LDO 20QFN
PMIC - Voltage Regulators - Linear Switching Output
IC PMIC MINI 2 DCDC 2LDO 20QFN
IC PMIC MINI 2 DCDC 2LDO 20QFN
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 887018-NCP6922CDMTTXG | NCP6922CDMTTXG | NCP6922CDMTTXG | NCP6922CDMTTXG | NCP6922CDMTTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6922CDMTTXG | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Low Dropout | Low Dropout |