Manufacturer: ON Semiconductor
Win Source Part Number: 806439-NCP6922CCMTTX
Packaging: Reel
Mounting Style: SMD
Topology: Step-Down (Buck) (2), Linear (LDO) (2)
Frequency - Switching: 3GHz
Number of Outputs: 4
Voltage/Current - Output 1: 0.6V ~ 3.3V, 800mA
Voltage/Current - Output 2: 0.6V ~ 3.3V, 800mA
Voltage/Current - Output 3: 1V ~ 3.3V, 150mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Supplier Device Package: 20-WQFN (4x4)
Manufacturer Package: 20-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 5.5V
4-Ch PMIC, Dual LDO, Dual DC-DC, 800mA, 5.5V, WQFN20 Product overview: NCP6922CCMTTXG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 800mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 800mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP6922CCMTTXG can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 3GHz 20-WQFN (4x4)
IC REG QUAD BUCK/LINEAR 3GHZ
IC REG QUAD BUCK/LINEAR 3MHZ
IC REG QUAD BUCK/LINEAR 3GHZ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 806439-NCP6922CCMTTXG | 776-NCP6922CCMTTXG | NCP6922CCMTTXG | NCP6922CCMTTXG | NCP6922CCMTTXG | NCP6922CCMTTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6922CCMTTXG | Dual 800mA 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | ||
| Special Features | Multiple Outputs | Multiple Outputs | ||||
| Output Voltage | 2.5 volts | |||||
| IOUT | 0.8000 amps |