onsemi Dual 800mA 5.5V LDO Voltage Regulator IC NCP6922CBMTTXG

Description
4-Ch PMIC, Dual LDO, Dual DC-DC, 800mA, 5.5V, WQFN20 Product overview: NCP6922CBMTTXG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 800mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 800mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP6922CBMTTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch PMIC, Dual LDO, Dual DC-DC, 800mA, 5.5V, WQFN20 Product overview: NCP6922CBMTTXG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 800mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 800mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP6922CBMTTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 800mA 5.5V LDO Voltage Regulator IC
776-NCP6922CBMTTXG
Dual 800mA 5.5V LDO Voltage Regulator IC 776-NCP6922CBMTTXG
4-Ch PMIC, Dual LDO, Dual DC-DC, 800mA, 5.5V, WQFN20 Product overview: NCP6922CBMTTXG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 800mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 800mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP6922CBMTTXG can be used for catalog matching and distributor lookup.

4-Ch PMIC, Dual LDO, Dual DC-DC, 800mA, 5.5V, WQFN20 Product overview: NCP6922CBMTTXG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 800mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 800mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP6922CBMTTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6922CBMTTXG - 928910-NCP6922CBMTTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6922CBMTTXG
928910-NCP6922CBMTTXG
PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6922CBMTTXG 928910-NCP6922CBMTTXG
Manufacturer: ON Semiconductor Win Source Part Number: 928910-NCP6922CBMTTX G Features: PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 3GHz 20-WQFN (4x4) Package: Reel - TR Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Family Name: NCP6922 Categories: Integrated Circuits (ICs) Case / Package: 20-WQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP6922CBMTTXGOSCT, NCP6922CBMTTXGOSTR, NCP6922CBMTTXGOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 928910-NCP6922CBMTTXG
Features: PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 3GHz 20-WQFN (4x4)
Package: Reel - TR
Package: 20-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: NCP6922
Categories: Integrated Circuits (ICs)
Case / Package: 20-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP6922CBMTTXGOSCT, NCP6922CBMTTXGOSTR, NCP6922CBMTTXGOSDKR

Buy Now Datasheet
Voltage Regulators - Linear + Switching - NCP6922CBMTTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
NCP6922CBMTTXG
Voltage Regulators - Linear + Switching NCP6922CBMTTXG
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 3GHz 20-WQFN (4x4)

PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 3GHz 20-WQFN (4x4)

Buy Now Datasheet
Voltage Regulators - Linear + Switching - NCP6922CBMTTXG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
NCP6922CBMTTXG
Voltage Regulators - Linear + Switching NCP6922CBMTTXG
IC REG QUAD BUCK/LINEAR 3GHZ

IC REG QUAD BUCK/LINEAR 3GHZ

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
NCP6922CBMTTXG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching NCP6922CBMTTXG
IC REG QUAD BUCK/LINEAR 3MHZ

IC REG QUAD BUCK/LINEAR 3MHZ

Supplier's Site
PMIC - Voltage Regulators - Linear + Switching - NCP6922CBMTTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
NCP6922CBMTTXG
PMIC - Voltage Regulators - Linear + Switching NCP6922CBMTTXG
IC REG QUAD BUCK/LINEAR 3GHZ

IC REG QUAD BUCK/LINEAR 3GHZ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP6922CBMTTXG 928910-NCP6922CBMTTXG NCP6922CBMTTXG NCP6922CBMTTXG NCP6922CBMTTXG NCP6922CBMTTXG
Product Name Dual 800mA 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6922CBMTTXG Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching
Output Voltage 2.5 volts
IOUT 0.8000 amps
Package Type Other; 20-WQFN (4x4) Other; 20-WFQFN Exposed Pad Other; 20-WFQFN Exposed Pad Other; 20-WFQFN Exposed Pad
Life Cycle Stage Removed; Obsolete Removed
Unlock Full Specs
to access all available technical data