1A Adj LDO Regulator, Ultra-Low Dropout, DFN, 1.5% Accuracy Product overview: NCP691MNADJT2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP691MNADJT2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1205860-NCP691MNADJT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 240 µA
Control Features: Enable
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.25V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 62dB ~ 40dB (120Hz ~ 10kHz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCP691MNADJT2G
Base Product Number: NCP691
Product Status: Obsolete
Voltage Dropout (Max): 0.47V @ 1A
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-DFN (3x3)
IC REG LINEAR POS ADJ 1A 6DFN
IC REG LINEAR POS ADJ 1A 6DFN
LDO Voltage Regulators LDO DEVICE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP691MNADJT2G | 1205860-NCP691MNADJT2G | NCP691MNADJT2GOSTR-ND | NCP691MNADJT2G | NCP691MNADJT2G | NCP691MNADJT2G |
| Product Name | Low-Power 1A DFN LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; DFN | Other; Tape & Reel | Other; 6-VDFN Exposed Pad | |||
| Output Voltage | 5 volts | 1.25 to 5 volts | 1.25 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Dropout Voltage | 0.4500 volts | 0.4700 volts | 0.4700 volts |