Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
IC REG LINEAR 2.5V 1A 6-DFN
Fixed Positive LDO Regulator, 2.5V, 0.3V Dropout, CMOS, PDSO6
LDO Voltage Regulators LDO DEVICE
IC REG LINEAR 2.5V 1A 6DFN
IC REG LINEAR 2.5V 1A 6DFN
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCP691MN25T2GTR-ND | NCP691MN25T2G | NCP691MN25T2G | NCP691MN25T2G | NCP691MN25T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN 3x3x0.9mm, 0.95p | |||
| Special Features | Over Temperature, Short Circuit | Enable |