Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
LDO Voltage Regulators LDO DEVICE
IC REG LINEAR 1.8V 1A 6DFN
IC REG LINEAR 1.8V 1A 6DFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP691MN18T2G-ND | NCP691MN18T2G | NCP691MN18T2G | NCP691MN18T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | |||
| Special Features | Over Temperature, Short Circuit | Enable |