IC REG 6OUT BCK/LNR SYNC 16WLCSP
IC REG 6OUT BCK/LNR SYNC 16WLCSP
PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (5) 3MHz 16-WLCSP (1.56x1.56)
IC REG 6OUT BCK/LNR SYNC 16WLCSP
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP6915AFCCLT1G | NCP6915AFCCLT1G | NCP6915AFCCLT1G | NCP6915AFCCLT1G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Life Cycle Stage | Removed | Removed; Obsolete | ||
| VIN | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||
| fsw | 3000 kHz | 3000 kHz |