NCP6914AFCCLT1G - REG LDO 0.8A 20WLCSP
Manufacturer: ON Semiconductor
Win Source Part Number: 1082352-NCP6914AFCCL
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (4)
Frequency - Switching: 3MHz
Number of Outputs: 5
Voltage/Current - Output 1: -, 800mA
Voltage/Current - Output 2: -, 300mA
Voltage/Current - Output 3: -, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WLCSP (1.62x2.02)
Purpose: Any Function
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REG 5OUT BCK/LNR 3MHZ 20WLCSP
IC REG 5OUT BCK/LNR 3MHZ 20WLCSP
PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) (1), Linear (LDO) (4) 3MHz 20-WLCSP (1.62x2.02)
IC REG 5OUT BCK/LNR 3MHZ 20WLCSP
| Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP6914AFCCLT1G | 1082352-NCP6914AFCCLT1G | NCP6914AFCCLT1G | NCP6914AFCCLT1G | NCP6914AFCCLT1G | NCP6914AFCCLT1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP6914AFCCLT1G | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | |
| Package Type | Other; BGA20 | Other; 20-WLCSP (1.62x2.02) | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | |
| Regulator Type | Low Dropout | |||||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | |||
| Special Features | Multiple Outputs | Multiple Outputs |