onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP663SQ15T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP663SQ15T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP663SQ15T1GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP663SQ15T1GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB

Buy Now Datasheet
Singapore, Singapore
Low-Power 100 mA 1.5 V LDO Voltage Regulator IC
776-NCP663SQ15T1G
Low-Power 100 mA 1.5 V LDO Voltage Regulator IC 776-NCP663SQ15T1G
LDO Regulator, 100 mA, Ultra-Low Iq Vout: 1.5 V, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP663SQ15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 100 mA, 1.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 100 mA, 1.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP663SQ15T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 100 mA, Ultra-Low Iq Vout: 1.5 V, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP663SQ15T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 100 mA, 1.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 100 mA, 1.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP663SQ15T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP663SQ15T1G - 104728-NCP663SQ15T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP663SQ15T1G
104728-NCP663SQ15T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP663SQ15T1G 104728-NCP663SQ15T1G
Manufacturer: ON Semiconductor Win Source Part Number: 104728-NCP663SQ15T1G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.68V @ 100mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-82AB Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.95V @ 100mA Operating Supply Current: 1μA to 6μA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 104728-NCP663SQ15T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.68V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-82AB
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.95V @ 100mA
Operating Supply Current: 1μA to 6μA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP663SQ15T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP663SQ15T1G
PMIC - Voltage Regulators - Linear NCP663SQ15T1G
IC REG LINEAR 1.5V 100MA SC82AB

IC REG LINEAR 1.5V 100MA SC82AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP663SQ15T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP663SQ15T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP663SQ15T1G
IC REG LINEAR 1.5V 100MA SC82AB

IC REG LINEAR 1.5V 100MA SC82AB

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP663SQ15T1G
LDO Voltage Regulators NCP663SQ15T1G
LDO Voltage Regulators 1.5V 100mA Low Iq

LDO Voltage Regulators 1.5V 100mA Low Iq

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 488-NCP663SQ15T1GTR-ND 776-NCP663SQ15T1G 104728-NCP663SQ15T1G NCP663SQ15T1G NCP663SQ15T1G NCP663SQ15T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 100 mA 1.5 V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP663SQ15T1G PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SC-82A, SOT-343 Other; SC-82AB
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Freq. Buck Or Buck/Boost Pre- Reg - A4411KLVTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin TSSOP
View Details
8 suppliers
Voltage Regulators - 7139489 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
LM2941QML-SP 1A Low Dropout Adjustable Regulator - 5962-9166703VYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - ADP3335ACP-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details