Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB
IC REG LINEAR 5V 100MA SC-82AB
IC REG LINEAR 5V 100MA SC-82AB
LDO Voltage Regulators 5.0V 100mA w/Enable
IC REG LINEAR 5V 100MA SC82AB
IC REG LINEAR 5V 100MA SC82AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP662SQ50T1GTR-ND | NCP662SQ50T1G | NCP662SQ50T1G | NCP662SQ50T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-82A, SOT-343 | |||
| Special Features | Input Overcurrent Protection | Enable |