onsemi Low-Power 100 mA 2.8 V LDO Voltage Regulator IC NCP662SQ28T1G

Description
LDO Regulator, 100 mA, Ultra-Low Iq Vout: 2.8 V, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP662SQ28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 100 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 100 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP662SQ28T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 100 mA, Ultra-Low Iq Vout: 2.8 V, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP662SQ28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 100 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 100 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP662SQ28T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 100 mA 2.8 V LDO Voltage Regulator IC
776-NCP662SQ28T1G
Low-Power 100 mA 2.8 V LDO Voltage Regulator IC 776-NCP662SQ28T1G
LDO Regulator, 100 mA, Ultra-Low Iq Vout: 2.8 V, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP662SQ28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 100 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 100 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP662SQ28T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 100 mA, Ultra-Low Iq Vout: 2.8 V, SC-82AB 4 LEAD 2.0x1.25x0.95 mm, max with leads is 2.2x2.4x1.1mm, 3000-REEL Product overview: NCP662SQ28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 100 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 100 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP662SQ28T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP662SQ28T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP662SQ28T1GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP662SQ28T1GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP662SQ28T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP662SQ28T1GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP662SQ28T1GDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP662SQ28T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP662SQ28T1GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP662SQ28T1GCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP662SQ28T1G - 801443-NCP662SQ28T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP662SQ28T1G
801443-NCP662SQ28T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP662SQ28T1G 801443-NCP662SQ28T1G
Manufacturer: ON Semiconductor Win Source Part Number: 801443-NCP662SQ28T1G Packaging: Reel Mounting Style: SMD Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 2.8V Supplier Device Package: SC-82AB Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 6V Protection Features: Over Current, Over Temperature Manufacturer Package: SC-82A, SOT-343 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.5V at 100mA Current - Quiescent (Iq): 1μA Part Number Series: NCP662 Current - Supply (Maximum): 6μA

Manufacturer: ON Semiconductor
Win Source Part Number: 801443-NCP662SQ28T1G
Packaging: Reel
Mounting Style: SMD
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.8V
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6V
Protection Features: Over Current, Over Temperature
Manufacturer Package: SC-82A, SOT-343
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.5V at 100mA
Current - Quiescent (Iq): 1μA
Part Number Series: NCP662
Current - Supply (Maximum): 6μA

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP662SQ28T1G
LDO Voltage Regulators NCP662SQ28T1G
LDO Voltage Regulators 2.8V 100mA w/Enable

LDO Voltage Regulators 2.8V 100mA w/Enable

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP662SQ28T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP662SQ28T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP662SQ28T1G
IC REG LINEAR 2.8V 100MA SC82AB

IC REG LINEAR 2.8V 100MA SC82AB

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP662SQ28T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP662SQ28T1G
PMIC - Voltage Regulators - Linear NCP662SQ28T1G
IC REG LINEAR 2.8V 100MA SC82AB

IC REG LINEAR 2.8V 100MA SC82AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP662SQ28T1G 488-NCP662SQ28T1GTR-ND 801443-NCP662SQ28T1G NCP662SQ28T1G NCP662SQ28T1G NCP662SQ28T1G
Product Name Low-Power 100 mA 2.8 V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP662SQ28T1G LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Output Voltage 2.8 volts 2.8 volts 2.8 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 0.2800 volts 0.5000 volts 0.5000 volts
IQ 6.00E-6 amps 1.00E-6 amps 1.00E-6 amps
Unlock Full Specs
to access all available technical data