onsemi Ldo, Fixed, 2.5V, 0.1A, -40 To 85Deg C; Output Type Onsemi NCP662SQ25T1G

Description
LDO, FIXED, 2.5V, 0.1A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.5V, 0.1A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.1A, -40 To 85Deg C; Output Type Onsemi - 42K1983 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.1A, -40 To 85Deg C; Output Type Onsemi
42K1983
Ldo, Fixed, 2.5V, 0.1A, -40 To 85Deg C; Output Type Onsemi 42K1983
LDO, FIXED, 2.5V, 0.1A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:4Pins RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.1A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:300mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42K1983
Product Name Ldo, Fixed, 2.5V, 0.1A, -40 To 85Deg C; Output Type Onsemi
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details