LDO Regulator, 800mA, 5.5V In, 3.4V Out, Adj, SM Product overview: NCP6360FCCT2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 5.5V, 3.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 5.5V, 3.4V, LDO Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP6360FCCT2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 800916-NCP6360FCCT2G
Packaging: Reel
Mounting Style: SMD
Current - Output: 800mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 6MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 6-WLCSP (1.0x1.5)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 3.4V
Manufacturer Package: 6-UFBGA, WLCSP
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC REG BUCK ADJ 800MA 6WLCSP
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 800mA 6-UFBGA, WLCSP
Switching Voltage Regulators 800MA DCDC BUCK CONVERTER
IC REG BUCK ADJ 800MA 6WLCSP
IC REG BUCK ADJ 800MA 6WLCSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-NCP6360FCCT2G | 800916-NCP6360FCCT2G | NCP6360FCCT2G | NCP6360FCCT2G | NCP6360FCCT2G | NCP6360FCCT2G | NCP6360FCCT2G |
| Product Name | 800mA 5.5V 3.4V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6360FCCT2G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Output Voltage | 3.5 volts | 3.4 volts | 0.6000 volts | 0.6000 to 3.4 volts | 0.6000 volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Buck | Buck |