onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCP6343XFCCT1G

Description
Win Source Part Number: 1372175-NCP6343XFCCT 1G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 15-UFBGA, WLCSP Supplier Device Package: 15-WLCSP (1.34x1.99) Base Product Number: NCP6343 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Programmable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Voltage - Output (Max): 1.4V Current - Output: 3A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 2.3V Frequency - Switching: 3MHz Synchronous Rectifier: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1372175-NCP6343XFCCT 1G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 15-UFBGA, WLCSP Supplier Device Package: 15-WLCSP (1.34x1.99) Base Product Number: NCP6343 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Programmable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Voltage - Output (Max): 1.4V Current - Output: 3A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 2.3V Frequency - Switching: 3MHz Synchronous Rectifier: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1372175-NCP6343XFCCT1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1372175-NCP6343XFCCT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1372175-NCP6343XFCCT1G
Win Source Part Number: 1372175-NCP6343XFCCT 1G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 15-UFBGA, WLCSP Supplier Device Package: 15-WLCSP (1.34x1.99) Base Product Number: NCP6343 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Down Output Type: Programmable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Voltage - Output (Max): 1.4V Current - Output: 3A Topology: Buck Number of Outputs: 1 Voltage - Input (Min): 2.3V Frequency - Switching: 3MHz Synchronous Rectifier: Yes

Win Source Part Number: 1372175-NCP6343XFCCT1G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 15-UFBGA, WLCSP
Supplier Device Package: 15-WLCSP (1.34x1.99)
Base Product Number: NCP6343
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Programmable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Voltage - Output (Max): 1.4V
Current - Output: 3A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 2.3V
Frequency - Switching: 3MHz
Synchronous Rectifier: Yes

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
739-NCP6343XFCCT1G
Voltage Regulator IC 739-NCP6343XFCCT1G
Switching Regulator Product overview: NCP6343XFCCT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP6343XFCCT1G can be used for catalog matching and distributor lookup.

Switching Regulator Product overview: NCP6343XFCCT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP6343XFCCT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 488-NCP6343XFCCT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
488-NCP6343XFCCT1GTR-ND
Voltage Regulators - DC DC Switching Regulators 488-NCP6343XFCCT1GTR-ND
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 488-NCP6343XFCCT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
488-NCP6343XFCCT1GCT-ND
Voltage Regulators - DC DC Switching Regulators 488-NCP6343XFCCT1GCT-ND
IC REG BUCK PROG 3A 15WLCSP

IC REG BUCK PROG 3A 15WLCSP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - NCP6343XFCCT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCP6343XFCCT1G
PMIC - Voltage Regulators - DC DC Switching Regulators NCP6343XFCCT1G
IC CONV SYNC BUCK FCDCA

IC CONV SYNC BUCK FCDCA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
NCP6343XFCCT1G
Switching Voltage Regulators NCP6343XFCCT1G
Switching Voltage Regulators 3 AMP DCDC CONVERTER

Switching Voltage Regulators 3 AMP DCDC CONVERTER

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP6343XFCCT1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
NCP6343XFCCT1G
Voltage Regulators - DC DC Switching Regulators NCP6343XFCCT1G
IC CONV SYNC BUCK FCDCA

IC CONV SYNC BUCK FCDCA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP6343XFCCT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCP6343XFCCT1G
Voltage Regulators - DC DC Switching Regulators NCP6343XFCCT1G
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCP6343XFCCT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCP6343XFCCT1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCP6343XFCCT1G
IC REG BUCK PRG 0.6V 3A 15WLCSP

IC REG BUCK PRG 0.6V 3A 15WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1372175-NCP6343XFCCT1G 739-NCP6343XFCCT1G 488-NCP6343XFCCT1GTR-ND NCP6343XFCCT1G NCP6343XFCCT1G NCP6343XFCCT1G NCP6343XFCCT1G NCP6343XFCCT1G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Programmable Adjustable / Variable Fixed; Programmable
Package Type Other; Tape & Reel Other; 15-UFBGA, WLCSP Other; 15-UFBGA, WLCSP Other; 15-UFBGA, WLCSP
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 3000 kHz 3000 kHz 3000 kHz 3000 kHz 3000 kHz 3000 kHz
Unlock Full Specs
to access all available technical data