Switching Voltage Regulators 3 AMP DCDC CONVERT 0.9
IC REG BUCK PRG 0.6V 3A 15WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
IC BUCK CONV ARM I2C
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP6343MFCCT1G | NCP6343MFCCT1G | NCP6343MFCCT1G | NCP6343MFCCT1G |
| Product Name | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete | ||
| Output Voltage | 0.6000 volts | 0.6000 to 1.4 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | |
| fsw | 3000 kHz | 3000 kHz | 3000 kHz |