Manufacturer: ON Semiconductor
Win Source Part Number: 209106-NCP6343FCT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Case / Package: 15-WLCSP (1.34x1.99)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 1.4V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Switching Regulator IC Output
IC REG BUCK SYNC ADJ 3A 15CSP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 209106-NCP6343FCT1G | NCP6343FCT1G | NCP6343FCT1G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6343FCT1G | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Programmable | ||
| Package Type | Other; 15-WLCSP (1.34x1.99) | ||
| Life Cycle Stage | Maturity; Active | Active | Active |
| Special Features | Multiple Outputs; Synchronous Rectification |