IC REG BUCK PROG 3A 15WLCSP
IC REG BUCK PROG 3A 15WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
Switching Voltage Regulators 3 AMP DCDC CONVERTER
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
IC REG BUCK PROG 3A 15CSP
IC REG BUCK PROG 3A 15CSP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-NCP6343AVFCCT1GDKR-ND | NCP6343AVFCCT1G | NCP6343AVFCCT1G | NCP6343AVFCCT1G | NCP6343AVFCCT1G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 1.4 volts | 0.6000 to 1.4 volts | 0.6000 volts |