Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 500mA 20-UFBGA, WLCSP
IC REG BUCK SYNC 5A 20WLCSP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP6336FCCT1G | NCP6336FCCT1G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Programmable | |
| Package Type | Other; 20-UFBGA, WLCSP | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 0.6000 to 1.5 volts |