Manufacturer: ON Semiconductor
Win Source Part Number: 099984-NCP6336BFCCT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 20-WLCSP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG BUCK SYNC 5A 20WLCSP
Switching Regulator IC Output 20-UFBGA, WLCSP
IC REG BUCK SYNC 5A 20WLCSP
Switching Voltage Regulators BUCK DCDC 5A - 6A PK
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 099984-NCP6336BFCCT1G | NCP6336BFCCT1G | NCP6336BFCCT1G | NCP6336BFCCT1G | NCP6336BFCCT1G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6336BFCCT1G | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; 20-WLCSP | Other; 20-UFBGA, WLCSP |