Manufacturer: ON Semiconductor
Win Source Part Number: 1082350-NCP6335GFCCT
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
IC REG BUCK PROG 4A 20WLCSP
IC REG BUCK PROG 4A 20WLCSP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1082350-NCP6335GFCCT1G | NCP6335GFCCT1G | NCP6335GFCCT1G | NCP6335GFCCT1G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6335GFCCT1G | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | |
| Output Voltage Type | Fixed; Programmable | |||
| Package Type | Other; 20-UFBGA, WLCSP | |||
| Output Voltage | 0.6000 to 1.4 volts | 0.6000 volts |