onsemi Voltage Regulators - DC DC Switching Regulators NCP6335FFCT2G

Description
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - NCP6335FFCT2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NCP6335FFCT2G-ND
Voltage Regulators - DC DC Switching Regulators NCP6335FFCT2G-ND
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6335FFCT2G - 1082349-NCP6335FFCT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6335FFCT2G
1082349-NCP6335FFCT2G
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6335FFCT2G 1082349-NCP6335FFCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082349-NCP6335FFCT2 G Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Programmable Topology: Buck Frequency - Switching: 3MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 4A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-WLCSP (1.62x2.02) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 1.4V Minimum Input Voltage: 2.3V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082349-NCP6335FFCT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-WLCSP (1.62x2.02)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 1.4V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP6335FFCT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCP6335FFCT2G
Voltage Regulators - DC DC Switching Regulators NCP6335FFCT2G
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP

Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCP6335FFCT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCP6335FFCT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCP6335FFCT2G
IC REG BUCK PROG 4A 20WLCSP

IC REG BUCK PROG 4A 20WLCSP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - NCP6335FFCT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCP6335FFCT2G
PMIC - Voltage Regulators - DC DC Switching Regulators NCP6335FFCT2G
IC REG BUCK PROG 4A 20WLCSP

IC REG BUCK PROG 4A 20WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number NCP6335FFCT2G-ND 1082349-NCP6335FFCT2G NCP6335FFCT2G NCP6335FFCT2G NCP6335FFCT2G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP6335FFCT2G Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Programmable Fixed; Programmable
Package Type Other; 20-UFBGA, WLCSP Other; 20-WLCSP (1.62x2.02) Other; 20-UFBGA, WLCSP
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 1.4 volts 0.6000 volts 0.6000 to 1.4 volts 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8768104VEA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Automotive, Dual Synchronous, Low Voltage Buck - A8651KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
View Details
8 suppliers
DC DC Switching Controllers - 448-CYPAS211A132LQXQXQLA1-ND - DigiKey
Specs
Package Type Other; 32-WFQFN Exposed Pad
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details