IC REG BUCK PROG 4A 20WLCSP
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
IC REG BUCK PROG 4A 20WLCSP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP6335EMT30TBG | NCP6335EMT30TBG | NCP6335EMT30TBG |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 4 amps | 4 amps | 4 amps |
| fsw | 3000 kHz | 3000 kHz | 3000 kHz |
| Output Voltage Type | Fixed; Programmable | ||
| Package Type | Other; 20-UFBGA, WLCSP |